Keystone Electronics Corp. 5mm Hex M-F Standoff 24290

Description
Part Number: 24290 Length: 12mm .472] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24290 Length: 12mm .472] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24290 is a metric male/female standoff made of stainless steel with a 5mm hex head and an M3 thread, measuring 12.0mm in length. The internal thread depth is 8.0mm. The part is compliant with RoHS and is part of a series of metric standoffs with nylon6/6 housing rated UL 94V-2. The female end locks into a PCB with a 4.00mm mounting hole, and the chassis end accepts a 3.0mm locking tab.

Datasheet Summary
Powered by GS/AI

24290 is a metric male/female standoff made of stainless steel with a 5mm hex head and an M3 thread, measuring 12.0mm in length. The internal thread depth is 8.0mm. The part is compliant with RoHS and is part of a series of metric standoffs with nylon6/6 housing rated UL 94V-2. The female end locks into a PCB with a 4.00mm mounting hole, and the chassis end accepts a 3.0mm locking tab.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 24290 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
24290
5mm Hex M-F Standoff 24290
Part Number: 24290 Length: 12mm .472] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24290

  • Length: 12mm .472]
  • Material: Stainless Steel
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24290-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24290-ND
Board Spacers, Standoffs 36-24290-ND
"Hex Standoff Threaded M3x0.5 Stainless Steel 0.472"" (12.00mm)"

"Hex Standoff Threaded M3x0.5 Stainless Steel 0.472"" (12.00mm)"

Buy Now Datasheet
Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 10.0 lngth - 70182173 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 10.0 lngth
70182173
Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 10.0 lngth 70182173
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
24290
Standoffs & Spacers 24290
Standoffs & Spacers 5.0 HEX 12.0mm SS

Standoffs & Spacers 5.0 HEX 12.0mm SS

Buy Now Datasheet
Standoff, Hex Male-Female, 20Mm; Standoff Material Keystone - 22M2382 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 20Mm; Standoff Material Keystone
22M2382
Standoff, Hex Male-Female, 20Mm; Standoff Material Keystone 22M2382
STANDOFF, HEX MALE-FEMALE, 20MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3 x 0.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:20mm; External Width:5mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 20MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3 x 0.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:20mm; External Width:5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24290 36-24290-ND 70182173 24290 22M2382
Product Name 5mm Hex M-F Standoff Board Spacers, Standoffs Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 10.0 lngth Standoffs & Spacers Standoff, Hex Male-Female, 20Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Female Standoff - 1847 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Female Standoff - 1474D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 1950 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers