Keystone Electronics Corp. 4.5mm Hex M-F Standoff 24288

Description
Part Number: 24288 Length: 25mm [.984] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24288 Length: 25mm [.984] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female metric standoff with M2.5 thread, 4.5 mm hex diameter, and 25 mm length, made of stainless steel, designed for chassis and PCB mounting. The female thread depth is 5 mm and male thread length is 4 mm, with a nylon insert meeting UL 94V-2 rating. Compatible with a 4.00 mm mounting hole and 1.57 mm thick PCB.

Datasheet Summary
Powered by GS/AI

Male/female metric standoff with M2.5 thread, 4.5 mm hex diameter, and 25 mm length, made of stainless steel, designed for chassis and PCB mounting. The female thread depth is 5 mm and male thread length is 4 mm, with a nylon insert meeting UL 94V-2 rating. Compatible with a 4.00 mm mounting hole and 1.57 mm thick PCB.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex M-F Standoff - 24288 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex M-F Standoff
24288
4.5mm Hex M-F Standoff 24288
Part Number: 24288 Length: 25mm [.984] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24288

  • Length: 25mm [.984]
  • Material: Stainless Steel
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 5mm
  • Thr'd Lngth (TL): 4mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24288-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24288-ND
Board Spacers, Standoffs 36-24288-ND
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.984"" (25.00mm)"

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.984"" (25.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24288
Standoffs & Spacers 24288
Standoffs & Spacers 4.5 HEX 25.0mm SS

Standoffs & Spacers 4.5 HEX 25.0mm SS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24288 36-24288-ND 24288
Product Name 4.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Hex Swage Standoff - 1740-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1818 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
3/8 Hex Female Standoff - 1926E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
3/8 Round Female Standoff - 2315E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers