KEYENCE Spectral Interference Laser Displacement Meter SI-F01

Description
SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the smallest defects or changes in position. The fiber type sensor heads are as small as 2mm in diameter and generate no heat and are not influenced by electromagnetic noise for maximum flexibility. Common Applications:• Wafer Thickness• Glass Thickness• Surface Mapping• Stage Positioning• Precision Roller Runout• Warpage/Flatness
Description
SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the smallest defects or changes in position. The fiber type sensor heads are as small as 2mm in diameter and generate no heat and are not influenced by electromagnetic noise for maximum flexibility. Common Applications:• Wafer Thickness• Glass Thickness• Surface Mapping• Stage Positioning• Precision Roller Runout• Warpage/Flatness

Suppliers

Company
Product
Description
Supplier Links
Spectral Interference Laser Displacement Meter - SI-F01 - KEYENCE
Elmwood Park, NJ, USA
Spectral Interference Laser Displacement Meter
SI-F01
Spectral Interference Laser Displacement Meter SI-F01
SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the smallest defects or changes in position. The fiber type sensor heads are as small as 2mm in diameter and generate no heat and are not influenced by electromagnetic noise for maximum flexibility. Common Applications:• Wafer Thickness• Glass Thickness• Surface Mapping• Stage Positioning• Precision Roller Runout• Warpage/Flatness

SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the smallest defects or changes in position. The fiber type sensor heads are as small as 2mm in diameter and generate no heat and are not influenced by electromagnetic noise for maximum flexibility. Common Applications:• Wafer Thickness• Glass Thickness• Surface Mapping• Stage Positioning• Precision Roller Runout• Warpage/Flatness

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number SI-F01
Product Name Spectral Interference Laser Displacement Meter
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
Sampling Frequency 5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details