Ametek Solartron Metrology Digital Laser Trangulation Transducer Orbit® LT

Description
Compact Laser Triagulation unit 15 mm measurement range with 45 mm offset Teachable settings for different surfaces 0.1% F.S. Accuracy 3 µm resolution Description Solartron Metrology, the world leader in linear measurement innovation, is now adding a non-contact laser to its lineup! Like their standard touch probes, you have a precise, reliable reading that is quick and easy to set up, with multiple outputs available into a PC or PLC.
Request a Quote
Description
Compact Laser Triagulation unit 15 mm measurement range with 45 mm offset Teachable settings for different surfaces 0.1% F.S. Accuracy 3 µm resolution Description Solartron Metrology, the world leader in linear measurement innovation, is now adding a non-contact laser to its lineup! Like their standard touch probes, you have a precise, reliable reading that is quick and easy to set up, with multiple outputs available into a PC or PLC.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Laser Trangulation Transducer - Orbit® LT - Ametek Solartron Metrology
Gastonia, NC, United States
Digital Laser Trangulation Transducer
Orbit® LT
Digital Laser Trangulation Transducer Orbit® LT
Compact Laser Triagulation unit 15 mm measurement range with 45 mm offset Teachable settings for different surfaces 0.1% F.S. Accuracy 3 µm resolution Description Solartron Metrology, the world leader in linear measurement innovation, is now adding a non-contact laser to its lineup! Like their standard touch probes, you have a precise, reliable reading that is quick and easy to set up, with multiple outputs available into a PC or PLC.
  • Compact Laser Triagulation unit
  • 15 mm measurement range with 45 mm offset
  • Teachable settings for different surfaces
  • 0.1% F.S. Accuracy
  • 3 µm resolution

Description

Solartron Metrology, the world leader in linear measurement innovation, is now adding a non-contact laser to its lineup! Like their standard touch probes, you have a precise, reliable reading that is quick and easy to set up, with multiple outputs available into a PC or PLC.

Supplier's Site

Technical Specifications

  Ametek Solartron Metrology
Product Category Linear Position Sensors
Product Number Orbit® LT
Product Name Digital Laser Trangulation Transducer
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.5906 inch (15 mm)
Accuracy 0.1000 %
Linearity 0.0100 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

AC Miniature Linear Variable Digital Transformer - MD Miniature - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0394 to 0.3937 inch (1 to 10 mm)
Linearity 0.5000 ±% Full Scale
View Details
Linear Variable Digital Transformer - G-Type - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
Displacement Transducer - S-Series - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0984 to 11.81 inch (2.5 to 300 mm)
Linearity 0.2000 ±% Full Scale
View Details
Spring  Linear Encoder - LE/S - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 0.4724 to 0.9843 inch (12 to 25 mm)
View Details