KEYENCE Optical 2D Triangulation Position Sensor LJ-G015

Description
LJ-G5000 2D Laser Displacement Sensor The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly simplifying setup and implementation. Built-in measurements like step heights and angles can be easily setup straight on the controller or through our intuitive diagnostics and setup software. Profile tracking allows the sensor to detect and follow the motion of the part to ensure accurate measurement even if the target is not perfectly placed, simplifying inline installation. · Simultaneous measurements can be done at 8 points. E3-CMOS image sensor provides stable measurements. · The Quatro link system achieves the highest sampling speed in its class, 3.8 ms. Simple setting menu Common Applications: Gap Widths Part Mating Condition Weld Bead Inspection Part Profiling Fracture Angle Planarity Seam Tracking
Description
LJ-G5000 2D Laser Displacement Sensor The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly simplifying setup and implementation. Built-in measurements like step heights and angles can be easily setup straight on the controller or through our intuitive diagnostics and setup software. Profile tracking allows the sensor to detect and follow the motion of the part to ensure accurate measurement even if the target is not perfectly placed, simplifying inline installation. · Simultaneous measurements can be done at 8 points. E3-CMOS image sensor provides stable measurements. · The Quatro link system achieves the highest sampling speed in its class, 3.8 ms. Simple setting menu Common Applications: Gap Widths Part Mating Condition Weld Bead Inspection Part Profiling Fracture Angle Planarity Seam Tracking

Suppliers

Company
Product
Description
Supplier Links
Optical 2D Triangulation Position Sensor - LJ-G015 - KEYENCE
Elmwood Park, NJ, USA
Optical 2D Triangulation Position Sensor
LJ-G015
Optical 2D Triangulation Position Sensor LJ-G015
LJ-G5000 2D Laser Displacement Sensor The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly simplifying setup and implementation. Built-in measurements like step heights and angles can be easily setup straight on the controller or through our intuitive diagnostics and setup software. Profile tracking allows the sensor to detect and follow the motion of the part to ensure accurate measurement even if the target is not perfectly placed, simplifying inline installation. · Simultaneous measurements can be done at 8 points. E3-CMOS image sensor provides stable measurements. · The Quatro link system achieves the highest sampling speed in its class, 3.8 ms. Simple setting menu Common Applications: Gap Widths Part Mating Condition Weld Bead Inspection Part Profiling Fracture Angle Planarity Seam Tracking

LJ-G5000 2D Laser Displacement Sensor

The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly simplifying setup and implementation. Built-in measurements like step heights and angles can be easily setup straight on the controller or through our intuitive diagnostics and setup software. Profile tracking allows the sensor to detect and follow the motion of the part to ensure accurate measurement even if the target is not perfectly placed, simplifying inline installation.

· Simultaneous measurements can be done at 8 points.

  • E3-CMOS image sensor provides stable measurements.

· The Quatro link system achieves the highest sampling speed in its class, 3.8 ms.

  • Simple setting menu

Common Applications:

  • Gap Widths
  • Part Mating Condition
  • Weld Bead Inspection
  • Part Profiling
  • Fracture Angle
  • Planarity
  • Seam Tracking
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number LJ-G015
Product Name Optical 2D Triangulation Position Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 0.4900 to 0.6900 inch (12.45 to 17.53 mm)
Linearity 0.1000 ±% Full Scale
Sampling Frequency 0.0 to 0.2630 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LDC Series Internally Amplified LVDT Displacement Transducer - LDC3000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2.95 inch (75 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Open Systems - LFP Series (Linear foil potentiometer) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 19.69 inch (50 to 500 mm)
Output Voltage
View Details
Positioning Measurement Systems - Signal Translator 5mm - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
Output Voltage
Interface Serial
View Details