kTB Solutions RF Coaxial Switches NMS6KTH

Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NMS6KTH is a coaxial switch for DC to 43.5 GHz applications, available in SP3T to SP6T terminated configurations. It operates with 50 Ω impedance and features 2.92 mm female RF connectors. The switch has a mechanical size of 59 mm in diameter and 61.5 mm in height, mounted via three 4 mm through-holes. Insertion loss ranges from 0.4 dB to 1.0 dB across the frequency bands, with isolation of 55 dB to 80 dB and VSWR from 1.3 to 1.7. It supports 12 V, 24 V, or 28 V operating voltages, with latching or normally open actuator types, and offers TTL control and indicator options. The switch operates from -25°C to +65°C, with extended temperature options to -45°C to +85°C, and has a mechanical life of 2 million cycles. Switching time is 15 ms maximum.

Datasheet Summary
Powered by GS/AI

NMS6KTH is a coaxial switch for DC to 43.5 GHz applications, available in SP3T to SP6T terminated configurations. It operates with 50 Ω impedance and features 2.92 mm female RF connectors. The switch has a mechanical size of 59 mm in diameter and 61.5 mm in height, mounted via three 4 mm through-holes. Insertion loss ranges from 0.4 dB to 1.0 dB across the frequency bands, with isolation of 55 dB to 80 dB and VSWR from 1.3 to 1.7. It supports 12 V, 24 V, or 28 V operating voltages, with latching or normally open actuator types, and offers TTL control and indicator options. The switch operates from -25°C to +65°C, with extended temperature options to -45°C to +85°C, and has a mechanical life of 2 million cycles. Switching time is 15 ms maximum.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switches - NMS6KTH - kTB Solutions
San Jose, CA, United States
RF Coaxial Switches
NMS6KTH
RF Coaxial Switches NMS6KTH
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NMS6KTH
Product Name RF Coaxial Switches
Frequency Range 0.0 to 43500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Coaxial Switches - NWCSD-62-S - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Coaxial Switches - NSMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type SP3T~SP6T
View Details
RF Coaxial Switches - NMS12N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 1000 MHz
Type Single Pole Twelve Throw; SP9T~SP12T
View Details
RF Coaxial Switches - NMS64 - kTB Solutions
Specs
Frequency Range 0.0 to 6000 MHz
Type SP3T~SP6T
View Details