The NRHA10 is a standard gain horn antenna designed for operation in the 73.8 to 112 GHz frequency range with WR-10 waveguide interface. It is constructed from brass and mounted via a UG-387/UM flange, supporting gain options of 15, 20, or 25 dB with a maximum VSWR of 1.2 for Outline A, B, and C configurations. The operating temperature range is -55 to +165°C. The part number format includes gain, connector type, and installation method as configurable variants, but the base model shares these core electrical and mechanical specifications across all variants.
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements.
Features:
Applications:
Standard Gain Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NRHA10 |
| Product Name | Standard Gain Horn Antennas |
| Component Type | Gain Horn |