NRHA340 is a standard gain horn antenna designed for operation between 2.17 and 3.3 GHz with a WR-340 interface, offering gain options of 10 dB or 15 dB and a maximum VSWR of 1.4. It is constructed from aluminum with an FDP26 flange and operates reliably between -55°C and +165°C. The antenna supports N-female or SMA-female connectors and panel mounting configurations, with physical dimensions governed by ±0.2 mm tolerances.
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements.
Features:
Applications:
Standard Gain Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NRHA340 |
| Product Name | Standard Gain Horn Antennas |
| Component Type | Gain Horn |