The NMSD3S is a 2P3T coaxial switch for DC to 26.5 GHz applications in wireless, transmitter, and radar systems. It has a 50 Ω impedance, SMA female connectors, and dimensions of 36.5 × 53.2 × 13.2 mm excluding connectors. Insertion loss is 0.3 dB at DC-6 GHz and 0.6 dB at 18-26.5 GHz; isolation is 70 dB to 50 dB, and VSWR is 1.3 to 1.6. It operates with +12 V, +24 V, or +28 V, supports latching or failsafe modes, and has a switching time of 15 ms max. It is rated for 2 million cycles, operates from -25 °C to +65 °C (extended to -45 °C to +85 °C), and withstands 10 GRMS vibration and 30 G shock. Mounted via two 3 mm and two 2 mm through-holes.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMSD3S |
| Product Name | RF Coaxial Switches |
| Connector | SMA |