kTB Solutions RF Coaxial Switches NMS10ST

Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NMS10ST is a terminated SP10T coaxial switch designed for DC to 26.5 GHz applications, with 50 Ω impedance. It is housed in a cylindrical package measuring 75.1 mm in diameter and 50 mm in height, excluding connectors. Insertion loss ranges from 0.3 dB at DC-6 GHz to 0.7 dB at 18-26.5 GHz, with isolation of 50 dB or higher across all bands and VSWR up to 1.7. Operating voltage options are +12 V, +24 V, or +28 V, with latching or normally open actuator types. Switching time is 15 ms maximum, and mechanical life is 2 million cycles. It operates from -25°C to +65°C, with extended temperature options to -45°C to +85°C. Mounting is via three 4 mm through-holes, and it uses SMA female RF connectors. The switch follows a break-before-make sequence and supports TTL control or latching operation with D-Sub interfaces.

Datasheet Summary
Powered by GS/AI

The NMS10ST is a terminated SP10T coaxial switch designed for DC to 26.5 GHz applications, with 50 Ω impedance. It is housed in a cylindrical package measuring 75.1 mm in diameter and 50 mm in height, excluding connectors. Insertion loss ranges from 0.3 dB at DC-6 GHz to 0.7 dB at 18-26.5 GHz, with isolation of 50 dB or higher across all bands and VSWR up to 1.7. Operating voltage options are +12 V, +24 V, or +28 V, with latching or normally open actuator types. Switching time is 15 ms maximum, and mechanical life is 2 million cycles. It operates from -25°C to +65°C, with extended temperature options to -45°C to +85°C. Mounting is via three 4 mm through-holes, and it uses SMA female RF connectors. The switch follows a break-before-make sequence and supports TTL control or latching operation with D-Sub interfaces.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switches - NMS10ST - kTB Solutions
San Jose, CA, United States
RF Coaxial Switches
NMS10ST
RF Coaxial Switches NMS10ST
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NMS10ST
Product Name RF Coaxial Switches
Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS2KTH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
Waveguide Switches - NWSD-34 - kTB Solutions
Specs
Frequency Range 22000 to 33000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Coaxial Switches - NMS2S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Coaxial Switches - NMSD3S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details