The NMS6E is a coaxial switch series for DC to 6.5 GHz applications, supporting SP3T to SP6T configurations with 50 Ω impedance. It features insertion loss of 0.3 dB from DC to 4 GHz and 0.4 dB from 4 to 6.5 GHz, isolation of 70 dB and 60 dB respectively, and VSWR of 1.25 and 1.45. The switch operates on +12 V, +18 V, +24 V, or +28 V with current draw from 120 to 240 mA, and has a switching time of 15 ms max. It uses a D-Sub 15-pin interface or feedthrough terminal, with SC female RF connectors, and meets operating temperature from -25 to +65 °C, extendable to -55 to +85 °C. Life expectancy is 1 million cycles, with vibration tolerance of 10 GRMS from 20 to 2000 Hz and mechanical shock of 50 G. Indicator and TTL control options are available.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS6E |
| Product Name | RF Coaxial Switches |
| Frequency Range | 0.0 to 6500 MHz |