kTB Solutions Fixed Attenuators NFA4030

Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NFA4030 is a fixed coaxial attenuator designed for DC to 40 GHz applications such as wireless, radar, and laboratory testing, with power handling up to 30 W at 25°C, derated linearly to 3 W at 125°C, and peak power of 200 W for 5 µs pulses at 10% duty cycle. It features 50 Ω impedance, aluminum housing, PEI dielectric, and passivated stainless steel outer conductor, with gold-plated brass and beryllium copper inner conductors. The attenuator offers attenuation values of 10 dB, 20 dB, 30 dB, or 40 dB with ±1.5/+2.0 dB accuracy across the band and a maximum VSWR of 1.35. It is equipped with 2.92 mm RF connectors and operates from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The NFA4030 is a fixed coaxial attenuator designed for DC to 40 GHz applications such as wireless, radar, and laboratory testing, with power handling up to 30 W at 25°C, derated linearly to 3 W at 125°C, and peak power of 200 W for 5 µs pulses at 10% duty cycle. It features 50 Ω impedance, aluminum housing, PEI dielectric, and passivated stainless steel outer conductor, with gold-plated brass and beryllium copper inner conductors. The attenuator offers attenuation values of 10 dB, 20 dB, 30 dB, or 40 dB with ±1.5/+2.0 dB accuracy across the band and a maximum VSWR of 1.35. It is equipped with 2.92 mm RF connectors and operates from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuators - NFA4030 - kTB Solutions
San Jose, CA, United States
Fixed Attenuators
NFA4030
Fixed Attenuators NFA4030
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

Fixed Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number NFA4030
Product Name Fixed Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-18000-60-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 2 GHz
View Details
Digitally Controlled Attenuators - NDA-500-40000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.5000 GHz
View Details
Manually Variable Attenuators - NSA06C - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors Type N; N
View Details
75 Ohms Attenuators - N7A0101-1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.1000 GHz
VSWR 1.15 :1
View Details