kTB Solutions 75 Ohms Attenuators N7A0101-1

Description
kTB Solutions supplies various high precision and high power coaxial 75 ohms attenuators cover the frequency range DC~3GHz.The attenuators with different type to meet the needs of customers Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test 75 Ohms Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies various high precision and high power coaxial 75 ohms attenuators cover the frequency range DC~3GHz.The attenuators with different type to meet the needs of customers Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test 75 Ohms Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N7A0101-1 is a 75Ω coaxial attenuator for frequencies from 0.1 to 1 GHz with attenuation options of 10, 20, 30, or 40 dB, designed for wireless, radar, and laboratory test applications. It has a maximum VSWR of 1.15, handles 1 W average power at 25°C derated linearly to 0.2 W at 125°C, and supports peak power of 0.5 kW with a 5 µs pulse width and 0.2% duty cycle. The attenuator uses aluminum housing with nickel-plated brass outer conductor and gold-plated brass or beryllium copper inner conductors, and is available with F, N, or SMA connectors in Type A or B mechanical configurations. Operating temperature ranges from -55°C to +125°C, with attenuation accuracy of ±0.5 dB for 10 and 30 dB models, ±1.0 dB for 20 dB, and -2.0 dB for 40 dB within the specified frequency range.

Datasheet Summary
Powered by GS/AI

N7A0101-1 is a 75Ω coaxial attenuator for frequencies from 0.1 to 1 GHz with attenuation options of 10, 20, 30, or 40 dB, designed for wireless, radar, and laboratory test applications. It has a maximum VSWR of 1.15, handles 1 W average power at 25°C derated linearly to 0.2 W at 125°C, and supports peak power of 0.5 kW with a 5 µs pulse width and 0.2% duty cycle. The attenuator uses aluminum housing with nickel-plated brass outer conductor and gold-plated brass or beryllium copper inner conductors, and is available with F, N, or SMA connectors in Type A or B mechanical configurations. Operating temperature ranges from -55°C to +125°C, with attenuation accuracy of ±0.5 dB for 10 and 30 dB models, ±1.0 dB for 20 dB, and -2.0 dB for 40 dB within the specified frequency range.

Suppliers

Company
Product
Description
Supplier Links
75 Ohms Attenuators - N7A0101-1 - kTB Solutions
San Jose, CA, United States
75 Ohms Attenuators
N7A0101-1
75 Ohms Attenuators N7A0101-1
kTB Solutions supplies various high precision and high power coaxial 75 ohms attenuators cover the frequency range DC~3GHz.The attenuators with different type to meet the needs of customers Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test 75 Ohms Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial 75 ohms attenuators cover the frequency range DC~3GHz.The attenuators with different type to meet the needs of customers


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

75 Ohms Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number N7A0101-1
Product Name 75 Ohms Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohms Attenuators - N7A0305 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details
Fixed Attenuators - NFA18K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Fixed Attenuators - NFA18K4 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Fixed Attenuators - NFA18K6 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.5 :1
View Details