The NFA26K1 is a fixed coaxial attenuator for DC to 26.5 GHz applications, rated for 100 W average power at 25°C, derated linearly to 5 W at 125°C, with a peak power handling of 0.5 kW for 5 µs pulses at 2.5% duty cycle. It offers attenuation from 3 to 50 dB with VSWR up to 1.40 across the band and attenuation accuracy specified by frequency and attenuation value. The unit has aluminum housing with gold-plated brass outer conductors, gold-plated brass male inner conductors, and gold-plated beryllium copper female inner conductors. It uses 3.5 mm or SMA connectors, weighs 390 g, and operates from -55°C to +85°C.
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.
Features:
Applications:
Fixed Attenuators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | NFA26K1 |
| Product Name | Fixed Attenuators |
| Attenuator Type | Fixed |