NA220 is a flexible RF cable assembly designed for low loss and phase stability in applications such as phased-array radar, satellite communication, and avionics. It operates from DC to 50 GHz with 50 Ω impedance, 81% velocity of propagation, and 90 dB minimum shielding effectiveness. The cable has a maximum phase stability of 750 PPM from -55°C to +85°C, a voltage withstand of 400 VDC, and PIM performance of -155 dBc. The inner conductor is silver-plated copper, with low-density PTFE dielectric, silver-plated copper tape and braid shields, and a PFA jacket. The nominal outer diameter is 2.20 mm, with a minimum bend radius of 8.8 mm for installation and 22.0 mm for repeated bending. Weight is 16 g/m, and the cutoff frequency is 83 GHz. The operating temperature range is -55°C to +125°C.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NA220 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |