kTB Solutions RF Cables And RF Cable Assemblies NR600

Description
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication
Request a Quote
Description
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NR600 is a flexible RF cable assembly designed for wireless communication and microwave interconnect applications, operating from DC to 5.8 GHz with 50 Ω impedance. It features a foam polyethylene dielectric and double-edged aluminum foil outer conductor, with a tin-plated copper braid shield providing 90 dB minimum shielding effectiveness. The cable has a bend radius of 20.0 mm for installation and 65.0 mm for repeated bending, weighs 50 g/m, and operates reliably from -40 to +85 °C. Attenuation ranges from 4.4 dB/100 m at 30 MHz to 67.5 dB/100 m at 5.8 GHz, with average power handling decreasing from 1490 W at 30 MHz to 100 W at 5.8 GHz under specified conditions. The outer jacket is made of PE or PVC, and the cable supports outdoor service life of 10 or 20 years. Connectors include SMA, N, TNC, MCX, and BNC types, ordered via suffix codes.

Datasheet Summary
Powered by GS/AI

The NR600 is a flexible RF cable assembly designed for wireless communication and microwave interconnect applications, operating from DC to 5.8 GHz with 50 Ω impedance. It features a foam polyethylene dielectric and double-edged aluminum foil outer conductor, with a tin-plated copper braid shield providing 90 dB minimum shielding effectiveness. The cable has a bend radius of 20.0 mm for installation and 65.0 mm for repeated bending, weighs 50 g/m, and operates reliably from -40 to +85 °C. Attenuation ranges from 4.4 dB/100 m at 30 MHz to 67.5 dB/100 m at 5.8 GHz, with average power handling decreasing from 1490 W at 30 MHz to 100 W at 5.8 GHz under specified conditions. The outer jacket is made of PE or PVC, and the cable supports outdoor service life of 10 or 20 years. Connectors include SMA, N, TNC, MCX, and BNC types, ordered via suffix codes.

Suppliers

Company
Product
Description
Supplier Links
RF Cables And RF Cable Assemblies - NR600 - kTB Solutions
San Jose, CA, United States
RF Cables And RF Cable Assemblies
NR600
RF Cables And RF Cable Assemblies NR600
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication

Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.


Features:

  • Low Insertion Loss
  • High Phase Stablity
  • High Power
  • High Durability

Applications:

  • Laboratory Test
  • Avionics
  • Phase-array Radar
  • Satellite Communication
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Cable Assemblies
Product Number NR600
Product Name RF Cables And RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
RF Cables And RF Cable Assemblies - NB520 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
RF Cables And RF Cable Assemblies - RG178 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details