kTB Solutions RF Cables And RF Cable Assemblies NY635

Description
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication
Request a Quote
Description
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NY635 is a flexible RF cable assembly designed for outdoor use in wireless base stations, satellite communication, and maritime applications, with a DC to 18 GHz frequency range and 50 Ω impedance. It features a 7.20 mm outer diameter with a polyurethane jacket, silver-plated copper inner conductor and shield, and low-density PTFE dielectric. The cable has a minimum bend radius of 36.0 mm for installation and 72.0 mm for repeated bending, weighs 89 g/m, and operates from -55 to +85°C with a 20-year outdoor life. It provides 70 dB minimum shielding effectiveness, withstands 2000 VDC, and maintains 76% velocity of propagation. Attenuation ranges from 6.9 dB/100 m at 0.1 GHz to 102.2 dB/100 m at 18 GHz, with average power handling from 1150 W at 0.1 GHz to 77 W at 18 GHz under specified conditions.

Datasheet Summary
Powered by GS/AI

NY635 is a flexible RF cable assembly designed for outdoor use in wireless base stations, satellite communication, and maritime applications, with a DC to 18 GHz frequency range and 50 Ω impedance. It features a 7.20 mm outer diameter with a polyurethane jacket, silver-plated copper inner conductor and shield, and low-density PTFE dielectric. The cable has a minimum bend radius of 36.0 mm for installation and 72.0 mm for repeated bending, weighs 89 g/m, and operates from -55 to +85°C with a 20-year outdoor life. It provides 70 dB minimum shielding effectiveness, withstands 2000 VDC, and maintains 76% velocity of propagation. Attenuation ranges from 6.9 dB/100 m at 0.1 GHz to 102.2 dB/100 m at 18 GHz, with average power handling from 1150 W at 0.1 GHz to 77 W at 18 GHz under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
RF Cables And RF Cable Assemblies - NY635 - kTB Solutions
San Jose, CA, United States
RF Cables And RF Cable Assemblies
NY635
RF Cables And RF Cable Assemblies NY635
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication

Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.


Features:

  • Low Insertion Loss
  • High Phase Stablity
  • High Power
  • High Durability

Applications:

  • Laboratory Test
  • Avionics
  • Phase-array Radar
  • Satellite Communication
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Cable Assemblies
Product Number NY635
Product Name RF Cables And RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-85-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Cables And RF Cable Assemblies - RG400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
RF Cables And RF Cable Assemblies - NH280 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details