NR500U is an ultra-flexible, low-loss RF cable assembly designed for wireless communication and microwave interconnect applications, operating from DC to 5.8 GHz with a 50 Ω impedance. It features a 5.00 mm outer diameter, a minimum bend radius of 12.0 mm for installation and 50.0 mm for repeated flexing, and is rated for temperatures from -40 to +85°C with a 20-year outdoor life. The cable has 90 dB minimum shielding effectiveness, 1000 V DC voltage withstand, and 80% velocity of propagation, with attenuation ranging from 7.7 dB/100 m at 30 MHz to 117.0 dB/100 m at 5.8 GHz. Weight is 30 g/m, and construction includes stranded copper inner conductor, foam polyethylene dielectric, double-edged aluminum foil outer conductor, tin-plated copper braid shield, and TPE jacket. Connector options include SMA, N, MMCX, MCX, BNC, and SMB, with VSWR specified up to 1.35 for frequencies up to 6 GHz.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NR500U |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |