JST Manufacturing, Inc. Teardown Workstations

Description
JST's Teardown Workstations are utility workstations for manually cleaning CVD (Chemical Vapor Deposition) parts or other items containing a buildup of toxic residue. The entire work area is enclosed. Clean air is drawn in between the headcasing and front shield and exhausted through slots in the rear, pulling fumes down and away fromthe operator and out the back through the exhaust. The front shield is counter-balanced for easy raising and lowering. The reinforced Stainless Steel work surface supports items weighing up to 150 lb and contains a flush-mounted trap door for access to a waste receptacle below. A drawer and shelves provide storage for tools and spare parts. The exhausted lower compartment houses a 4.5 gallon capacity vacuum cleaner with HEPA filtration. Both the vacuum cleaner and waste receptacle are mounted on slide-out platforms. The vacuum switch and lighting switches are located in the front roll for easy access. JST'sworkstations deliver long-term reliability with minimal maintenance.Only quality components are used, from electrical hardware to mechanical subassemblies. Standard Features Fluorescent Lighting 304L Stainless Steel 4.5 gallon HEPA vacuum cleaner 2 Nitrogen hand sprays Sliding counter-balanced shield Roll-out Shelves Nitrogen purged electrical outlet Trap door for access to waste receptacle Heavy duty casters and leg levelers Front-roll mounted on/off switches Exhausted lower trash/vacuum cleaner compartment
Description
JST's Teardown Workstations are utility workstations for manually cleaning CVD (Chemical Vapor Deposition) parts or other items containing a buildup of toxic residue. The entire work area is enclosed. Clean air is drawn in between the headcasing and front shield and exhausted through slots in the rear, pulling fumes down and away fromthe operator and out the back through the exhaust. The front shield is counter-balanced for easy raising and lowering. The reinforced Stainless Steel work surface supports items weighing up to 150 lb and contains a flush-mounted trap door for access to a waste receptacle below. A drawer and shelves provide storage for tools and spare parts. The exhausted lower compartment houses a 4.5 gallon capacity vacuum cleaner with HEPA filtration. Both the vacuum cleaner and waste receptacle are mounted on slide-out platforms. The vacuum switch and lighting switches are located in the front roll for easy access. JST'sworkstations deliver long-term reliability with minimal maintenance.Only quality components are used, from electrical hardware to mechanical subassemblies. Standard Features Fluorescent Lighting 304L Stainless Steel 4.5 gallon HEPA vacuum cleaner 2 Nitrogen hand sprays Sliding counter-balanced shield Roll-out Shelves Nitrogen purged electrical outlet Trap door for access to waste receptacle Heavy duty casters and leg levelers Front-roll mounted on/off switches Exhausted lower trash/vacuum cleaner compartment

Suppliers

Company
Product
Description
Supplier Links
Teardown Workstations -  - JST Manufacturing, Inc.
Boise, ID, USA
Teardown Workstations
Teardown Workstations
JST's Teardown Workstations are utility workstations for manually cleaning CVD (Chemical Vapor Deposition) parts or other items containing a buildup of toxic residue. The entire work area is enclosed. Clean air is drawn in between the headcasing and front shield and exhausted through slots in the rear, pulling fumes down and away fromthe operator and out the back through the exhaust. The front shield is counter-balanced for easy raising and lowering. The reinforced Stainless Steel work surface supports items weighing up to 150 lb and contains a flush-mounted trap door for access to a waste receptacle below. A drawer and shelves provide storage for tools and spare parts. The exhausted lower compartment houses a 4.5 gallon capacity vacuum cleaner with HEPA filtration. Both the vacuum cleaner and waste receptacle are mounted on slide-out platforms. The vacuum switch and lighting switches are located in the front roll for easy access. JST'sworkstations deliver long-term reliability with minimal maintenance.Only quality components are used, from electrical hardware to mechanical subassemblies. Standard Features Fluorescent Lighting 304L Stainless Steel 4.5 gallon HEPA vacuum cleaner 2 Nitrogen hand sprays Sliding counter-balanced shield Roll-out Shelves Nitrogen purged electrical outlet Trap door for access to waste receptacle Heavy duty casters and leg levelers Front-roll mounted on/off switches Exhausted lower trash/vacuum cleaner compartment

JST's Teardown Workstations are utility workstations for manually cleaning CVD (Chemical Vapor Deposition) parts or other items containing a buildup of toxic residue. The entire work area is enclosed. Clean air is drawn in between the headcasing and front shield and exhausted through slots in the rear, pulling fumes down and away fromthe operator and out the back through the exhaust. The front shield is counter-balanced for easy raising and lowering. The reinforced Stainless Steel work surface supports items weighing up to 150 lb and contains a flush-mounted trap door for access to a waste receptacle below. A drawer and shelves provide storage for tools and spare parts.

The exhausted lower compartment houses a 4.5 gallon capacity vacuum cleaner with HEPA filtration. Both the vacuum cleaner and waste receptacle are mounted on slide-out platforms. The vacuum switch and lighting switches are located in the front roll for easy access. JST'sworkstations deliver long-term reliability with minimal maintenance.Only quality components are used, from electrical hardware to mechanical subassemblies.

Standard Features

  • Fluorescent Lighting
  • 304L Stainless Steel
  • 4.5 gallon HEPA vacuum cleaner
  • 2 Nitrogen hand sprays
  • Sliding counter-balanced shield
  • Roll-out Shelves
  • Nitrogen purged electrical outlet
  • Trap door for access to waste receptacle
  • Heavy duty casters and leg levelers
  • Front-roll mounted on/off switches
  • Exhausted lower trash/vacuum cleaner compartment
Supplier's Site

Technical Specifications

  JST Manufacturing, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Name Teardown Workstations
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 1271532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 31.5 inch (800.00 mm)
View Details
Endocavity Ultrasound Probe Workstation - ACVP50 - AirClean Systems
Specs
Type Cleanroom
Length 12.0 inch (305 mm)
Width 16.0 inch (406.40 mm)
View Details
R workstations - R5XHH-4008S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 48.0 inch (1219.20 mm)
Height 30.0 inch (762 mm)
View Details