80BS50 -- 80, FINISHED BORE SPROCKETS
Joint Way International, Inc.
80, FINISHED BORE SPROCKETS
80BS50
Description
Single Type BS
Pitch: 1"
-
Joint Way International, Inc.
Description
Single Type BS
Pitch: 1"
Suppliers
80, FINISHED BORE SPROCKETS
80BS50
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
80BS50 |
|
Product Name
|
80, FINISHED BORE SPROCKETS |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Metal
Number of Teeth
12
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Material
Steel
Hub Style
Type A (Hubless); Type C (Hub Both Sides)
View Details
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
1.19 inch (30.16 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
11
O.D.
5.01 inch (127 mm)
View Details