Stock Drive Products & Sterling Instrument - SDP/SI 12 Teeth, 0.1875" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6B 8-1812

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6B 8-1812 is a 12-tooth ladder chain sprocket with a 0.1875 inch bore, designed for use with 0.286 pitch chains. It has a pitch diameter of 1.10 inches, a hub diameter of 0.5 inch, a hub length of 0.125 inch, and a hub projection of 0.125 inch. The sprocket is made of brass and uses a #10-32 set screw for shaft fixation.

Datasheet Summary
Powered by GS/AI

The A 6B 8-1812 is a 12-tooth ladder chain sprocket with a 0.1875 inch bore, designed for use with 0.286 pitch chains. It has a pitch diameter of 1.10 inches, a hub diameter of 0.5 inch, a hub length of 0.125 inch, and a hub projection of 0.125 inch. The sprocket is made of brass and uses a #10-32 set screw for shaft fixation.

Suppliers

Company
Product
Description
Supplier Links
12 Teeth, 0.1875
Hicksville, NY, United States
12 Teeth, 0.1875" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
A 6B 8-1812
12 Teeth, 0.1875" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6B 8-1812
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6B 8-1812
Product Name 12 Teeth, 0.1875" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
Pitch 0.286 (SIZE 18)
Unlock Full Specs
to access all available technical data

Similar Products

40 Teeth, 0.370
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 40
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 54
View Details
0.25 (#25) Pitch, 14 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 14
Bore 0.2500 inch (6.35 mm)
View Details
0.1475 Pitch, 24 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 24
View Details