Aetna Bearing Company Heavy Duty Extended Pitch Sprocket Idlers AG2565-2AF

Description
Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines. Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment. Outer flanges are made of heavier gauge steel for greater life and load carrying ability.
Description
Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines. Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment. Outer flanges are made of heavier gauge steel for greater life and load carrying ability.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Extended Pitch Sprocket Idlers - AG2565-2AF - Aetna Bearing Company
Franklin Park, IL, USA
Heavy Duty Extended Pitch Sprocket Idlers
AG2565-2AF
Heavy Duty Extended Pitch Sprocket Idlers AG2565-2AF
Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines. Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment. Outer flanges are made of heavier gauge steel for greater life and load carrying ability.

Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines.
Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment.
Outer flanges are made of heavier gauge steel for greater life and load carrying ability.

Supplier's Site

Technical Specifications

  Aetna Bearing Company
Product Category ANSI Roller Chain Sprockets
Product Number AG2565-2AF
Product Name Heavy Duty Extended Pitch Sprocket Idlers
Number of Teeth 8
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 44
View Details
Stock Sprockets No.25 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 25 (1/4")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 9 to 72
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-AM - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details