Joint Way International, Inc. STAINLESS STEEL SPROCKETS 50B16SS

Description
Single Type B Pitch: 5/8
Description
Single Type B Pitch: 5/8

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL SPROCKETS - 50B16SS - Joint Way International, Inc.
Portland, OR, USA
STAINLESS STEEL SPROCKETS
50B16SS
STAINLESS STEEL SPROCKETS 50B16SS
Single Type B Pitch: 5/8

Single Type B

Pitch: 5/8

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 50B16SS
Product Name STAINLESS STEEL SPROCKETS
Pitch 50 (5/8")
Material Steel - Stainless
Number of Teeth 16
Hub Diameter 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.200-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 60
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 75
View Details
Q-bushed Sprockets - 120E26H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Number of Teeth 26
Bore 3.5 inch (88.9 mm)
View Details
Sprockets - CS5002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.01
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details