Stock Drive Products & Sterling Instrument - SDP/SI 0.25" (#25) Pitch, 75 Teeth, 0.5" Bore, Roller chain sprocket, Manufactured from carbon steel. A 6C 7-25075

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6C 7-25075 is a roller chain sprocket designed for use with #25 pitch, 0.25" roller or ladder chains. It features 75 teeth and has a bore diameter of 0.5 inches. The sprocket is manufactured from carbon steel, providing durability and strength for various power transmission applications. This component is suitable for environments where reliable synchronization and torque transmission are essential. Its specifications make it a viable option for engineers seeking a robust sprocket for their projects.

Datasheet Summary
Powered by GS/AI

The A 6C 7-25075 is a roller chain sprocket designed for use with #25 pitch, 0.25" roller or ladder chains. It features 75 teeth and has a bore diameter of 0.5 inches. The sprocket is manufactured from carbon steel, providing durability and strength for various power transmission applications. This component is suitable for environments where reliable synchronization and torque transmission are essential. Its specifications make it a viable option for engineers seeking a robust sprocket for their projects.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" (#25) Pitch, 75 Teeth, 0.5" Bore, Roller chain sprocket, Manufactured from carbon steel.
A 6C 7-25075
0.25" (#25) Pitch, 75 Teeth, 0.5" Bore, Roller chain sprocket, Manufactured from carbon steel. A 6C 7-25075
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6C 7-25075
Product Name 0.25" (#25) Pitch, 75 Teeth, 0.5" Bore, Roller chain sprocket, Manufactured from carbon steel.
Pitch 25 (1/4")
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 12 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 12
View Details
30 Teeth, 0.25
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 30
View Details
32 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 32
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 57
View Details