Joint Way International, Inc. Q-bushed Sprockets 120E26H

Description
Single Q-bushed Pitch: 1-1/2" Pitch
Description
Single Q-bushed Pitch: 1-1/2" Pitch

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 120E26H - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
120E26H
Q-bushed Sprockets 120E26H
Single Q-bushed Pitch: 1-1/2" Pitch

Single Q-bushed

Pitch: 1-1/2" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 120E26H
Product Name Q-bushed Sprockets
Pitch 80 (1"); 120 (1 1/2")
Unlock Full Specs
to access all available technical data

Similar Products

32 Teeth, 0.25
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 32
View Details
Sprockets With Split Taper Bushing No.120/No.120-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
STOCK SPROCKETS - 100C84 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 84
O.D. 34.16 inch (868 mm)
View Details
Sprocket Number 110 - 110C11 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 6.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 11
View Details