35A33H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
35A33H
Description
Single Type A
Pitch: 3/8"
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 3/8"
Suppliers
Single Type A
Pitch: 3/8"
Single Type A
Pitch: 3/8"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
35A33H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
35 (3/8")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
Type B (Hub One Side)
Number of Teeth
10 to 80
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Plastic; Plastic
Number of Teeth
25
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
21
O.D.
9.04 inch (230 mm)
View Details
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
1.19 inch (30.16 mm)
View Details