Stock Drive Products & Sterling Instrument - SDP/SI 25 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6Z 8-182508

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Z 8-182508 is a 25-tooth ladder chain sprocket with a 0.250 inch bore and 0.286 inch pitch, designed for use with inch series 18 ladder chains. It has an outside diameter of 1.84 inches and a hub length of 0.625 inches, with a bore tolerance of +0.001 / -0.000 inches. The sprocket is molded with an Acetal body and a knurled brass insert. This variant is listed as being discontinued when present stock is depleted.

Datasheet Summary
Powered by GS/AI

A 6Z 8-182508 is a 25-tooth ladder chain sprocket with a 0.250 inch bore and 0.286 inch pitch, designed for use with inch series 18 ladder chains. It has an outside diameter of 1.84 inches and a hub length of 0.625 inches, with a bore tolerance of +0.001 / -0.000 inches. The sprocket is molded with an Acetal body and a knurled brass insert. This variant is listed as being discontinued when present stock is depleted.

Suppliers

Company
Product
Description
Supplier Links
25 Teeth, 0.25
Hicksville, NY, United States
25 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
A 6Z 8-182508
25 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6Z 8-182508
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6Z 8-182508
Product Name 25 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
Pitch 0.286 (SIZE 18)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 39
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 14
View Details
0.1475 Pitch, 7 Teeth, 0.0937
Specs
Pitch Miniature (0.1475")
Number of Teeth 7
Bore 0.0937 inch (2.38 mm)
View Details
14 Teeth, 0.25
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 14
View Details