2060B28 -- DOUBLE-PITCH SPROCKETS, 2060/C2060 B
Joint Way International, Inc.
Double-Pitch Sprockets, 2060/C2060 B
2060B28
Description
Pitch: 1-1/2"
-
Joint Way International, Inc.
Description
Pitch: 1-1/2"
Suppliers
Double-Pitch Sprockets, 2060/C2060 B
2060B28
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2060B28 |
|
Product Name
|
Double-Pitch Sprockets, 2060/C2060 B |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Subminiature (<0.1475")
Material
Plastic; Acetal Resin, Black
Number of Teeth
16
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
35 (3/8")
Hub Style
QD Bushing
Number of Teeth
68 to 102
View Details
Pitch
48 / 3.822
Number of Teeth
48
Bore
0.4724 inch (12 mm)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details