The A 6M 7-121608 is a subminiature chain sprocket made of acetal resin, designed for use with 0.1227 pitch roller chain. It has 16 teeth and a 1/4 inch nominal bore for press fit on a shaft. The sprocket features a pitch diameter of 0.625 inch, outside diameter of 0.690 inch, and root diameter of 0.565 inch. It has a single spoke configuration and includes a spoke-to-spoke dimension E of 0.312 inch. The part is nonmagnetic, self-lubricating, and nonconductive.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-121608 |
| Product Name | 0.1227 Pitch, 16 Teeth, 1/4" Bore, Plastic roller chain sprocket |
| Pitch | Subminiature (<0.1475") |