China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome.
Hangzhou Chinabase Machinery Co., Ltd. | |
---|---|
Product Category | ANSI Roller Chain Sprockets |
Product Name | Sprockets with QD Bushings No.35-2/No.35-3 |
Pitch | 35 (3/8") |
Hub Style | QD Bushing |
Number of Teeth | 68 to 102 |
Bore | 2 to 2.62 inch (50.8 to 66.67 mm) |
Hub Diameter | 3.19 to 3.88 inch (80.96 to 98.42 mm) |