Highly dynamic performance due to a low rotor inertia
Shockproof all-steel housing with corrosion-resistant coating
Powerful rare-earth magnet
Wide operating temperature range: -30 °C to +100 °C (optional -55 °C)
Durable graphite commutation
No cogging
Very high power density
Highly dynamic performance due to a low rotor inertia
Shockproof all-steel housing with corrosion-resistant coating
Powerful rare-earth magnet
Wide operating temperature range: -30 °C to +100 °C (optional -55 °C)
Durable graphite commutation
No cogging
Very high power density
Highly dynamic performance due to a low rotor inertia
Shockproof all-steel housing with corrosion-resistant coating
Powerful rare-earth magnet
Wide operating temperature range: -30 °C to +100 °C (optional -55 °C)
Durable graphite commutation
No cogging
Very high power density
Highly dynamic performance due to a low rotor inertia
Shockproof all-steel housing with corrosion-resistant coating
Powerful rare-earth magnet
Wide operating temperature range: -30 °C to +100 °C (optional -55 °C)
Durable graphite commutation
No cogging
Very high power density
Highly dynamic performance due to a low rotor inertia
Shockproof all-steel housing with corrosion-resistant coating
Powerful rare-earth magnet
Wide operating temperature range: -30 °C to +100 °C (optional -55 °C)
Durable graphite commutation
No cogging
Very high power density
Highly dynamic performance due to a low rotor inertia
Shockproof all-steel housing with corrosion-resistant coating
Powerful rare-earth magnet
Wide operating temperature range: -30 °C to +100 °C (optional -55 °C)
Durable graphite commutation
No cogging
Very high power density
FAULHABER MICROMO | FAULHABER MICROMO | FAULHABER MICROMO | FAULHABER MICROMO | FAULHABER MICROMO | FAULHABER MICROMO | |
---|---|---|---|---|---|---|
Product Category | Stepper Motors (rotary) | Stepper Motors (rotary) | Stepper Motors (rotary) | Stepper Motors (rotary) | Stepper Motors (rotary) | Stepper Motors (rotary) |
Product Name | DC-Micromotors Series 2657 ... CXR Graphite Commutation | DC-Micromotors Series 2657 ... CXR Graphite Commutation | DC-Micromotors Series 2657 ... CXR Graphite Commutation | DC-Micromotors Series 2657 ... CXR Graphite Commutation | DC-Micromotors Series 2657 ... CXR Graphite Commutation | DC-Micromotors Series 2657 ... CXR Graphite Commutation |
DC Voltage Range | 36.0 VDC | 30.0 VDC | 18.0 VDC | 48.0 VDC | 12.0 VDC | 24.0 VDC |
Torque Constant | 8.21 in-oz/amp (58 mN-m/amp) | 6.92 in-oz/amp (48.84 mN-m/amp) | 4.21 in-oz/amp (29.73 mN-m/amp) | 11.09 in-oz/amp (78.35 mN-m/amp) | 2.74 in-oz/amp (19.33 mN-m/amp) | 5.48 in-oz/amp (38.67 mN-m/amp) |
Rotor Inertia | 2.41E-4 oz-in-sec² (0.0017 kg-cm²) | 2.41E-4 oz-in-sec² (0.0017 kg-cm²) | 2.41E-4 oz-in-sec² (0.0017 kg-cm²) | 2.41E-4 oz-in-sec² (0.0017 kg-cm²) | 2.41E-4 oz-in-sec² (0.0017 kg-cm²) | 2.41E-4 oz-in-sec² (0.0017 kg-cm²) |
Gearing Efficiency | 85 % | 84 % | 85 % | 83 % | 81 % | 83 % |