RS Components, Ltd. DC Motors 276763

Description
PUI Audio HD-EMC1003-LW40-R DC Motor
Request a Quote
Description
PUI Audio HD-EMC1003-LW40-R DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 276763 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
276763
DC Motors 276763
PUI Audio HD-EMC1003-LW40-R DC Motor

PUI Audio HD-EMC1003-LW40-R DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 276763
Product Name DC Motors
Output Power 3.42E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 420681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 1.3 In-lbs (1.5 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 2884688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.0500 amps
Continuous Torque 0.3 In-lbs (0.3878 kg-cm)
Gearbox Ratio 43 : 1
View Details
DC Motors - 8777168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Planetary; Planetary
Gearbox Ratio 5 : 1
View Details
DC Motors - 2887599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.0074 HP
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
Gearbox Ratio 625 : 1
View Details