RS Components, Ltd. DC Motors 8814504

Description
NIDEC ADVANCED MOTOR DMN37K50G18B
Request a Quote
Description
NIDEC ADVANCED MOTOR DMN37K50G18B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8814504 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8814504
DC Motors 8814504
NIDEC ADVANCED MOTOR DMN37K50G18B

NIDEC ADVANCED MOTOR DMN37K50G18B

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 8814504
Product Name DC Motors
Commutation Brush
Gearbox Ratio 50 : 1
Units Metric
Shaft Size 0.236 inch (6.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8347650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 22.1 In-lbs (25.51 kg-cm)
Gear Type Planetary; Planetary
View Details
DC Motors - 8496250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Units Metric
Shaft Size 0.401 inch (10.2 mm)
View Details
DC Motors - 2887595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.0289 HP
Continuous Torque 19.5 In-lbs (22.45 kg-cm)
Units Metric
View Details
DC Motors - 8777137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 8.8 In-lbs (10.2 kg-cm)
Gear Type Spur; Spur
Gearbox Ratio 244 : 1
View Details