ElectroCraft DC Brushed Servo PMDC Motor DirectPower™ Plus DPP640

Description
Our ElectroCraft DirectPowerTM Plus 640 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes. Size: 4.1 inches or 106 mm Peak Torque: to 240 oz-in or 169 Ncm
Request a Quote Datasheet
Description
Our ElectroCraft DirectPowerTM Plus 640 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes. Size: 4.1 inches or 106 mm Peak Torque: to 240 oz-in or 169 Ncm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushed Servo PMDC Motor - DirectPower™ Plus DPP640 - ElectroCraft
Dover, NH, United States
DC Brushed Servo PMDC Motor
DirectPower™ Plus DPP640
DC Brushed Servo PMDC Motor DirectPower™ Plus DPP640
Our ElectroCraft DirectPowerTM Plus 640 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes. Size: 4.1 inches or 106 mm Peak Torque: to 240 oz-in or 169 Ncm

Our ElectroCraft DirectPowerTM Plus 640 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes.

Size: 4.1 inches or 106 mm
Peak Torque: to 240 oz-in or 169 Ncm

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category DC Motors
Product Number DirectPower™ Plus DPP640
Product Name DC Brushed Servo PMDC Motor
Commutation Brush
DC Construction Disc Armature
DC Voltage Range 60.0 VDC
Torque Constant 43.8 in-oz/amp (309 mN-m/amp)
Continuous Current 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - MPW52 Wheel Drive - MobilePower - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 24V; 48V
Torque Constant 72.9 to 154 in-oz/amp (515 to 1084 mN-m/amp)
View Details
DC Brush Motor - Hansen Series 121-1 2.1
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPS32 - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 8.96 in-oz/amp (63.3 mN-m/amp)
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPP26 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details