3X Motion Technologies Co., Ltd
FRAMELESS MOTOR
57FSF10-D03210-01
Description
Poles : 5
Rated voltage (V) : 48
Rated torque (N.m) : 0.32
Rated current (A) : 3.2
Rated speed (rpm) : 3000
Rated power (W) : 100
Max speed (rpm) : 5000
Peak torque (N.m) : 0.64
Peak current (A) : 6.4
Torque constant (Nm/A) : 0.109
BEMF (Vrms/krpm) : 6.6
Size (mm) : 57
Stator core OD D (mm (+0.02,-0.05)) : 57.5
PCB OD G (mm) : 55
Winding OD g (mm) : 55
Stator core height i (mm (+0.2,-0.8)) : 10
Stator height L (mm) : 20.7
Rotor ID d (mm) : 24
Rotor height l (mm) : 15
-
3X Motion Technologies Co., Ltd
Request a Quote
Email Supplier
Description
Poles : 5
Rated voltage (V) : 48
Rated torque (N.m) : 0.32
Rated current (A) : 3.2
Rated speed (rpm) : 3000
Rated power (W) : 100
Max speed (rpm) : 5000
Peak torque (N.m) : 0.64
Peak current (A) : 6.4
Torque constant (Nm/A) : 0.109
BEMF (Vrms/krpm) : 6.6
Size (mm) : 57
Stator core OD D (mm (+0.02,-0.05)) : 57.5
PCB OD G (mm) : 55
Winding OD g (mm) : 55
Stator core height i (mm (+0.2,-0.8)) : 10
Stator height L (mm) : 20.7
Rotor ID d (mm) : 24
Rotor height l (mm) : 15
Request a Quote
Email Supplier
Suppliers
Poles : 5
Rated voltage (V) : 48
Rated torque (N.m) : 0.32
Rated current (A) : 3.2
Rated speed (rpm) : 3000
Rated power (W) : 100
Max speed (rpm) : 5000
Peak torque (N.m) : 0.64
Peak current (A) : 6.4
Torque constant (Nm/A) : 0.109
BEMF (Vrms/krpm) : 6.6
Size (mm) : 57
Stator core OD D (mm (+0.02,-0.05)) : 57.5
PCB OD G (mm) : 55
Winding OD g (mm) : 55
Stator core height i (mm (+0.2,-0.8)) : 10
Stator height L (mm) : 20.7
Rotor ID d (mm) : 24
Rotor height l (mm) : 15
- Poles : 5
- Rated voltage (V) : 48
- Rated torque (N.m) : 0.32
- Rated current (A) : 3.2
- Rated speed (rpm) : 3000
- Rated power (W) : 100
- Max speed (rpm) : 5000
- Peak torque (N.m) : 0.64
- Peak current (A) : 6.4
- Torque constant (Nm/A) : 0.109
- BEMF (Vrms/krpm) : 6.6
- Size (mm) : 57
- Stator core OD D (mm (+0.02,-0.05)) : 57.5
- PCB OD G (mm) : 55
- Winding OD g (mm) : 55
- Stator core height i (mm (+0.2,-0.8)) : 10
- Stator height L (mm) : 20.7
- Rotor ID d (mm) : 24
- Rotor height l (mm) : 15
Supplier's Site
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
57FSF10-D03210-01 |
|
Product Name
|
FRAMELESS MOTOR |
|
Standard DC Voltage
|
48V
|
|
Torque Constant
|
15.43 in-oz/amp (109 mN-m/amp)
|
|
Output Power
|
0.1340 HP
|
|
Continuous Current
|
3.2 amps
|
|
Continuous Torque
|
2.8 In-lbs (3.27 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
3X Motion Technologies Co., Ltd
Commutation
Brush
Standard DC Voltage
24V
Output Power
0.1547 HP
View Details
3X Motion Technologies Co., Ltd
Commutation
Brush
Standard DC Voltage
24V
Output Power
0.3069 HP
View Details
3X Motion Technologies Co., Ltd
Commutation
Brushless
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details
3X Motion Technologies Co., Ltd
Commutation
Brushless
Standard DC Voltage
48V; 72V; 90V; 160V
DC Voltage Range
48.0 to 310.0 VDC
View Details