The RPX16 is a 16.25mm diameter brushless DC servo motor for high torque density in embedded applications. It has a 4-pole encapsulated core, standard hall sensors, and an optional differential encoder up to 1600 lines. Available in 12V, 24V, and 48V versions, it achieves peak torque of 16.0 mNm (RPX16-007) and 35.0 mNm (RPX16-013), with continuous stall torque of 7.0 mNm and 13.0 mNm respectively. Maximum speed is 19,250 RPM. Length is 29.1 mm for the 007 model and 39.1 mm for the 013. Rotor inertia is 0.5 g·cm² and 0.8 g·cm². Weight is 26.0 g or 36.0 g. Maximum axial load is 1.0 N and radial load is 10.0 N at 5mm from the face. Thermal resistance ranges from 8.9 to 10.6 °C/W. Rated for 125°C winding rise at 25°C ambient with a 150 × 150 × 6 mm aluminum heat sink.
New from ElectroCraft, the RPX16 is a highly dynamic small frame brushless DC motor. With an advanced 4-pole encapsulated core, this compact brushless motor o ers high torque density at a very a ordable price. The RPX16 is available in 12V, 24V and 48V versions and like all ElectroCraft motors is fully customizable. This versatile motor is highly energy e cient and ideal for embedded applications. All versions of the RPX16 include hall sensor feedback and can be con gured with an optional encoder (di erential, optical encoder with up to 1600 lines)
| ElectroCraft | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | RapidPower Xtreme Series |
| Product Name | RPX16 Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V; 24V; 48V |
| Torque Constant | 835 to 4050 in-oz/amp (5900 to 28600 mN-m/amp) |
| Continuous Current | 0.4000 to 2.4 amps |
| Continuous Torque | 0.1 to 0.1 In-lbs (0.0714 to 0.1327 kg-cm) |