Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density.
The Parvalux PBL86 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V DC and output power up to 586 Watts. It is rated for nominal continuous torque up to 1.4 Nm (S1) and maximum intermittent torque up to 2.5 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
| parvalux by maxon | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | PBL86 |
| Product Name | PBL86 Range |
| Motor Type | DC Motor |
| Torque Constant | 15.58 in-oz/amp (110 mN-m/amp) |
| Output Power | 0.5616 to 0.7854 HP |
| Continuous Current | 10.3 to 14.4 amps |
| Continuous Torque | 8.8 to 15.9 In-lbs (10.2 to 18.37 kg-cm) |