STEGO Thermostat, No, 11A, 56Vdc; Operating Voltage Stego 01011.0-32

Description
THERMOSTAT, NO, 11A, 56VDC; Operating Voltage:56VDC; Contact Current Max:11A; Operation Type:NO; Operating Temperature Min:-30°C; Operating Temperature Max:60°C; Product Range:DCT 010 Series RoHS Compliant: Yes
Datasheet
Description
THERMOSTAT, NO, 11A, 56VDC; Operating Voltage:56VDC; Contact Current Max:11A; Operation Type:NO; Operating Temperature Min:-30°C; Operating Temperature Max:60°C; Product Range:DCT 010 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat, No, 11A, 56Vdc; Operating Voltage Stego - 83AC7440 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat, No, 11A, 56Vdc; Operating Voltage Stego
83AC7440
Thermostat, No, 11A, 56Vdc; Operating Voltage Stego 83AC7440
THERMOSTAT, NO, 11A, 56VDC; Operating Voltage:56VDC; Contact Current Max:11A; Operation Type:NO; Operating Temperature Min:-30°C; Operating Temperature Max:60°C; Product Range:DCT 010 Series RoHS Compliant: Yes

THERMOSTAT, NO, 11A, 56VDC; Operating Voltage:56VDC; Contact Current Max:11A; Operation Type:NO; Operating Temperature Min:-30°C; Operating Temperature Max:60°C; Product Range:DCT 010 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 83AC7440
Product Name Thermostat, No, 11A, 56Vdc; Operating Voltage Stego
Unlock Full Specs
to access all available technical data

Similar Products

Thermostats - 489292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range -49 F (-45 C)
View Details
Three-phase regulator limiter-combi-thermostat - Typ RAC - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details