Ruskin Company On/Off Electric Spring Return Actuator RJ-120-120

Description
The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ (-S) versions are provided with 1 built-in auxiliary switch. This SPDT switch is provided for safety interfacing (fan start-up) or signaling.
Datasheet
Description
The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ (-S) versions are provided with 1 built-in auxiliary switch. This SPDT switch is provided for safety interfacing (fan start-up) or signaling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
On/Off Electric Spring Return Actuator
RJ-120-120
On/Off Electric Spring Return Actuator RJ-120-120
The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ (-S) versions are provided with 1 built-in auxiliary switch. This SPDT switch is provided for safety interfacing (fan start-up) or signaling.

The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ (-S) versions are provided with 1 built-in auxiliary switch. This SPDT switch is provided for safety interfacing (fan start-up) or signaling.

Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Electric Rotary Actuators
Product Number RJ-120-120
Product Name On/Off Electric Spring Return Actuator
Rotational Output Shaft
Physical Dimensions 6-31/32" x 3-1/4" x 3"
Rotation Angle Less than 45 degrees; 45°; 90°; Adjustable Angle One Side
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Electric Actuator - ASC4 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electrical RotaryActuator - RHD4000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 805mm x 690mm x 562mm
View Details
Electric cylinder - EGSK-26-50-2P - Festo Corporation
Specs
Maximum Torque 335 In-lbs (386 kg-cm)
Linear Stroke 1.97 inch (50 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details