Festo Corporation Electric actuator ESBF-BS-40-200-16P

Description
Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esb f -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio Axial or parallel motor mounting 68 types in stock with short delivery times and modular products for custom variants
Request a Quote Datasheet
Description
Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esb f -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio Axial or parallel motor mounting 68 types in stock with short delivery times and modular products for custom variants
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric actuator - ESBF-BS-40-200-16P - Festo Corporation
Islandia, NY, United States
Electric actuator
ESBF-BS-40-200-16P
Electric actuator ESBF-BS-40-200-16P
Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esb f -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio Axial or parallel motor mounting 68 types in stock with short delivery times and modular products for custom variants
  • Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50)
  • Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esbf -> "Certificates" tab), piston rod extension
  • Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio
  • Axial or parallel motor mounting
  • 68 types in stock with short delivery times and modular products for custom variants
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Electric Rotary Actuators
Product Number ESBF-BS-40-200-16P
Product Name Electric actuator
Radial Load 29.22 lbs (13.25 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electric cylinder - EGSK-33-500-10P - Festo Corporation
Specs
Maximum Torque 373 In-lbs (431 kg-cm)
Linear Stroke 19.69 inch (500 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Stopper cylinder - EFSD-20-PV-M12 - Festo Corporation
Specs
Body Material Aluminum
Supply Voltage 24 volts
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Pneumatics, Hydraulics - Actuators/Cylinders - DSNA-N-3 1/4
Specs
Operating Temperature 23 to 140 F (-5 to 60 C)
View Details
Pneumatics, Hydraulics - Actuators/Cylinders - DPRA-N-1 1/16
Specs
Operating Temperature -4 to 300 F (-20 to 149 C)
View Details