2.2µH Unshielded Wirewound Inductor 110mA 3.1Ohm Max 0805 (2012 Metric)
FIXED IND 2.2UH 110MA 3.1 OHM
FIXED IND 2.2UH 110MA 3.1 OHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 712-LRW0805FJ2R2GV001ETR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |