TE Connectivity Fixed Inductors 3615A470K

Description
47µH Unshielded Wirewound Inductor 259mA 3.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 259mA 3.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3615A470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3615A470K-ND
Fixed Inductors 3615A470K-ND
47µH Unshielded Wirewound Inductor 259mA 3.4Ohm Max Nonstandard

47µH Unshielded Wirewound Inductor 259mA 3.4Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 47Uh, 0.216A, ±10%, 16Mhz; Inductance Sigmainductors Te Connectivity - 65R5016 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 0.216A, ±10%, 16Mhz; Inductance Sigmainductors Te Connectivity
65R5016
Inductor, 47Uh, 0.216A, ±10%, 16Mhz; Inductance Sigmainductors Te Connectivity 65R5016
INDUCTOR, 47UH, 0.216A, ±10%, 16MHZ; Inductance:47µH; DC Resistance Max:3.4ohm; Self Resonant Frequency:16MHz; DC Current Rating:216mA; Product Range:3615 Series; Inductance Tolerance:± 10%; Inductor Construction:-; Product Width:5mmRoHS Compliant: Yes

INDUCTOR, 47UH, 0.216A, ±10%, 16MHZ; Inductance:47µH; DC Resistance Max:3.4ohm; Self Resonant Frequency:16MHz; DC Current Rating:216mA; Product Range:3615 Series; Inductance Tolerance:± 10%; Inductor Construction:-; Product Width:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3615A470K-ND 65R5016
Product Name Fixed Inductors Inductor, 47Uh, 0.216A, ±10%, 16Mhz; Inductance Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8118-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details