Johanson Technology, Inc. RF Filters 5515BP15B730E

Description
RF FILTER BAND PASS 5.5GHZ 0805
Description
RF FILTER BAND PASS 5.5GHZ 0805

Suppliers

Company
Product
Description
Supplier Links
RF Filters 5515BP15B730E
RF FILTER BAND PASS 5.5GHZ 0805

RF FILTER BAND PASS 5.5GHZ 0805

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters
Product Number 5515BP15B730E
Product Name RF Filters
Filter Type Bandpass; Band Pass
Fc 5500 MHz
Bandwidth 725000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Stop Filter - UIYBSF15867A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 868 to 870 MHz
View Details
MFBP-00008PSM, Passive GaAs MMIC 10.40-13.85 GHz Bandpass Filter - MFBP-00008PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10400 to 13850 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details