Mini-Circuits Ceramic Resonator Band Pass Filter, 1120 - 1340 MHz, 50Ω CBP-B1230C+

Description
CBP-B1230C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in aviation, mobile radio, broadband and fixed wireless.
Request a Quote
Description
CBP-B1230C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in aviation, mobile radio, broadband and fixed wireless.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBP-B1230C+ is a surface mount bandpass filter with a center frequency of 1230 MHz and a passband from 1120 to 1340 MHz, designed for low insertion loss and high selectivity in aviation, mobile radio, and fixed wireless applications. It is housed in a shielded MP1766 package measuring 19.05 mm by 19.05 mm, with a 50 ohm impedance and a maximum RF power input of 5 W. The filter exhibits a typical insertion loss of 0.6 dB within the passband, a VSWR of 1.3:1, and offers greater than 20 dB rejection in the stop bands below 910 MHz and above 1750 MHz. It operates reliably from -40°C to 85°C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

CBP-B1230C+ is a surface mount bandpass filter with a center frequency of 1230 MHz and a passband from 1120 to 1340 MHz, designed for low insertion loss and high selectivity in aviation, mobile radio, and fixed wireless applications. It is housed in a shielded MP1766 package measuring 19.05 mm by 19.05 mm, with a 50 ohm impedance and a maximum RF power input of 5 W. The filter exhibits a typical insertion loss of 0.6 dB within the passband, a VSWR of 1.3:1, and offers greater than 20 dB rejection in the stop bands below 910 MHz and above 1750 MHz. It operates reliably from -40°C to 85°C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1120 - 1340 MHz, 50Ω - CBP-B1230C+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1120 - 1340 MHz, 50Ω
CBP-B1230C+
Ceramic Resonator Band Pass Filter, 1120 - 1340 MHz, 50Ω CBP-B1230C+
CBP-B1230C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in aviation, mobile radio, broadband and fixed wireless.

CBP-B1230C+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in aviation, mobile radio, broadband and fixed wireless.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP-B1230C+
Product Name Ceramic Resonator Band Pass Filter, 1120 - 1340 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC SMT Band Pass Filter, 6.8 - 8.4 GHz, 50Ω - BFHKI-7551+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 520 - 640 MHz, 50Ω - BPF-A580+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Lumped LC Band Pass Filter, 290 - 310 MHz, 50Ω - SXBP-300+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 300 dB
View Details
2 suppliers
LTCC SMT Band Pass Filter, 16 - 19 GHz, 50Ω - BFHKI-1742+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers