5.5GHz Center Frequency Band Pass RF Filter (Radio Frequency) 975MHz Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad
5.5GHz Center Frequency Band Pass RF Filter (Radio Frequency) 975MHz Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad
5.5GHz Center Frequency Band Pass RF Filter (Radio Frequency) 975MHz Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad
| DigiKey | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 712-5515BP15B0975001ECT-ND |
| Product Name | RF Filters |
| Filter Technology | Passive Filter |
| Filter Type | Bandpass |
| Fc | 5500 MHz |