Mini-Circuits LTCC Band Pass Filter, 16800 - 21000 MHz, 50Ω BFCG-1952+

Description
The BFCG-1952+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance at mmWave frequencies, by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 16.8-21GHz is as low as 0.9dB, with typical stopband rejections at 25dB up to 38.5GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C.
Request a Quote Datasheet
Description
The BFCG-1952+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance at mmWave frequencies, by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 16.8-21GHz is as low as 0.9dB, with typical stopband rejections at 25dB up to 38.5GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 16800 - 21000 MHz, 50Ω - BFCG-1952+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 16800 - 21000 MHz, 50Ω
BFCG-1952+
LTCC Band Pass Filter, 16800 - 21000 MHz, 50Ω BFCG-1952+
The BFCG-1952+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance at mmWave frequencies, by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 16.8-21GHz is as low as 0.9dB, with typical stopband rejections at 25dB up to 38.5GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C.

The BFCG-1952+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance at mmWave frequencies, by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 16.8-21GHz is as low as 0.9dB, with typical stopband rejections at 25dB up to 38.5GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C.

Supplier's Site Datasheet
RF Filters - 3157-BFCG-1952+TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 18.8GHZ 0805

RF FILTER BAND PASS 18.8GHZ 0805

Buy Now Datasheet
RF Filters - 3157-BFCG-1952+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 18.8GHZ 0805

RF FILTER BAND PASS 18.8GHZ 0805

Buy Now Datasheet
RF Filters - 3157-BFCG-1952+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 18.8GHZ 0805

RF FILTER BAND PASS 18.8GHZ 0805

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFCG-1952+ 3157-BFCG-1952+TR-ND
Product Name LTCC Band Pass Filter, 16800 - 21000 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 18.8 dB 2.5 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 4700 - 6000 MHz, 50Ω - BFCW-542+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 5350 dB
View Details
4 suppliers
LTCC SMT Band Pass Filter, 5.35 - 6.7 GHz, 50Ω - BFHKI-6251+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Filters - 3157-HFCW-1132+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.7 dB
View Details
Lumped LC Band Pass Filter, 24 - 35 MHz, 50Ω - BBP-29+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 0.9000 dB
View Details
2 suppliers