Anatech Electronics, Inc. 5825 MHz Cavity Band Pass Filter AB5825B747

Description
5825 MHz Cavity Band Pass Filter for WIFI
Request a Quote
Description
5825 MHz Cavity Band Pass Filter for WIFI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5825 MHz Cavity Band Pass Filter - AB5825B747 - Anatech Electronics, Inc.
Garfield, NJ, United States
5825 MHz Cavity Band Pass Filter
AB5825B747
5825 MHz Cavity Band Pass Filter AB5825B747
5825 MHz Cavity Band Pass Filter for WIFI

5825 MHz Cavity Band Pass Filter for WIFI

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5825B747
Product Name 5825 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2320-2345 MHz Cavity Band Pass Filter - AB2332B491 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2332 MHz
Bandwidth 25000 kHz
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B795 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details