Johanson Technology, Inc. Cap, 18Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology 251R15S180JV4E

Description
CAP, 18PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:18pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes
Description
CAP, 18PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:18pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 18Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology - 41T1797 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology
41T1797
Cap, 18Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology 41T1797
CAP, 18PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:18pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 18PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:18pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Capacitor,ceramic,18Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology - 97M6064 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,18Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
97M6064
Capacitor,ceramic,18Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology 97M6064
Capacitor,Ceramic,18 pF,250VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,18pF,250VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 41T1797 97M6064
Product Name Cap, 18Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology Capacitor,ceramic,18Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details