Johanson Technology, Inc. Capacitor Rf Ceramic 0.4Pf 250V 0.05Pf, C0G; Capacitance Johanson Technology 251R14S0R4AV4T

Description
CAPACITOR RF CERAMIC 0.4PF 250V 0.05pF, C0G; Capacitance:0.4pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes
Description
CAPACITOR RF CERAMIC 0.4PF 250V 0.05pF, C0G; Capacitance:0.4pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf Ceramic 0.4Pf 250V 0.05Pf, C0G; Capacitance Johanson Technology - 41M1523 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 0.4Pf 250V 0.05Pf, C0G; Capacitance Johanson Technology
41M1523
Capacitor Rf Ceramic 0.4Pf 250V 0.05Pf, C0G; Capacitance Johanson Technology 41M1523
CAPACITOR RF CERAMIC 0.4PF 250V 0.05pF, C0G; Capacitance:0.4pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

CAPACITOR RF CERAMIC 0.4PF 250V 0.05pF, C0G; Capacitance:0.4pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Cap, 0.4Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology - 41T1729 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.4Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology
41T1729
Cap, 0.4Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology 41T1729
CAP, 0.4PF, 250V, C0G/NP0, 0603; Capacitance:0.4pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 0.4PF, 250V, C0G/NP0, 0603; Capacitance:0.4pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 41M1523 41T1729
Product Name Capacitor Rf Ceramic 0.4Pf 250V 0.05Pf, C0G; Capacitance Johanson Technology Cap, 0.4Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details