Johanson Technology, Inc. RF Power Dividers/Splitters - 2450PD14A0100T 2450PD14A0100T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854680-2450PD14A0100 T Features: RF Power Divider 2.4 GHz ~ 2.5 GHz Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854680-2450PD14A0100 T Features: RF Power Divider 2.4 GHz ~ 2.5 GHz Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 2450PD14A0100T - 2450PD14A0100T - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - 2450PD14A0100T
2450PD14A0100T
RF Power Dividers/Splitters - 2450PD14A0100T 2450PD14A0100T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 854680-2450PD14A0100 T Features: RF Power Divider 2.4 GHz ~ 2.5 GHz Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 854680-2450PD14A0100T
Features: RF Power Divider 2.4 GHz ~ 2.5 GHz
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
RF Power Dividers/Splitters - 2450PD14A0100T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
2450PD14A0100T
RF Power Dividers/Splitters 2450PD14A0100T
RF Power Divider 2.4 GHz ~ 2.5 GHz Isolation (Min) 25dB 0603 (1608 Metric)

RF Power Divider 2.4 GHz ~ 2.5 GHz Isolation (Min) 25dB 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 2450PD14A0100T 2450PD14A0100T
Product Name RF Power Dividers/Splitters - 2450PD14A0100T RF Power Dividers/Splitters
Package Type / Form Factor 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828D - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
Tx Combiner - 5o6461U0 - 5o.com
Specs
0º Power Divider Division: 6-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
2.45GHZ Rf Power Divider Splitter - 851-PD4W18-12LF - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 1650.00 to 2450.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
2 Ways MMIC DC Pass Power Splitter, 1710 - 1990 MHz, 50Ω - BP2P+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers